Murata Electronics Ceramic Capacitors - GRM1555C1E1R2WA01D GRM1555C1E1R2WA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005185-GRM1555C1E1R 2WA01D Length: 1 mm Mounting: SMD (SMT) Capacitance: 1.2 pF Thickness: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Alternative Parts (Cross-Reference): GRM0335C1E1R2CA01D; GJM0335C1E1R2CB01D; GRM0225C1E1R2CA03L; CL03C1R2CA3GNNC; C0603C0G1E1R2B; CL03C1R2BA3GNNC; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 25 V Dielectric: C0G
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005185-GRM1555C1E1R 2WA01D Length: 1 mm Mounting: SMD (SMT) Capacitance: 1.2 pF Thickness: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Alternative Parts (Cross-Reference): GRM0335C1E1R2CA01D; GJM0335C1E1R2CB01D; GRM0225C1E1R2CA03L; CL03C1R2CA3GNNC; C0603C0G1E1R2B; CL03C1R2BA3GNNC; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 25 V Dielectric: C0G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1E1R2WA01D - 1005185-GRM1555C1E1R2WA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1E1R2WA01D
1005185-GRM1555C1E1R2WA01D
Ceramic Capacitors - GRM1555C1E1R2WA01D 1005185-GRM1555C1E1R2WA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005185-GRM1555C1E1R 2WA01D Length: 1 mm Mounting: SMD (SMT) Capacitance: 1.2 pF Thickness: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Alternative Parts (Cross-Reference): GRM0335C1E1R2CA01D; GJM0335C1E1R2CB01D; GRM0225C1E1R2CA03L; CL03C1R2CA3GNNC; C0603C0G1E1R2B; CL03C1R2BA3GNNC; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (DC): 25 V Dielectric: C0G

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005185-GRM1555C1E1R2WA01D
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 1.2 pF
Thickness: 500 µm
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Alternative Parts (Cross-Reference): GRM0335C1E1R2CA01D; GJM0335C1E1R2CB01D; GRM0225C1E1R2CA03L; CL03C1R2CA3GNNC; C0603C0G1E1R2B; CL03C1R2BA3GNNC;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 25 V
Dielectric: C0G

Buy Now
Singapore, Singapore
1.2PF 25V Capacitor
60-GRM1555C1E1R2WA01D
1.2PF 25V Capacitor 60-GRM1555C1E1R2WA01D
CAP CER 1.2PF 25V C0G 0402 Product overview: GRM1555C1E1R2WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E1R2WA01 D can be used for catalog matching and distributor lookup.

CAP CER 1.2PF 25V C0G 0402 Product overview: GRM1555C1E1R2WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E1R2WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM1555C1E1R2WA01DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.2PF 25V C0G 0402

CAP CER 1.2PF 25V C0G 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM1555C1E1R2WA01D
CAP CER 1.2PF 25V C0G 0402

CAP CER 1.2PF 25V C0G 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1005185-GRM1555C1E1R2WA01D 60-GRM1555C1E1R2WA01D 490-GRM1555C1E1R2WA01DTR-ND GRM1555C1E1R2WA01D
Product Name Ceramic Capacitors - GRM1555C1E1R2WA01D 1.2PF 25V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Capacitance Range 1.20E-6 microF 1.20E-6 microF
WVDC 25 volts 25 volts 25 volts
Mounting Style Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details