Murata Electronics Ceramic Capacitors - GRM1555C1E160GA01D GRM1555C1E160GA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919735-GRM1555C1E160 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1555C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14579-6, GRM1555C1E160GA01D-N D, 490-14579-1, 490-14579-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919735-GRM1555C1E160 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1555C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14579-6, GRM1555C1E160GA01D-N D, 490-14579-1, 490-14579-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1E160GA01D - 919735-GRM1555C1E160GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1E160GA01D
919735-GRM1555C1E160GA01D
Ceramic Capacitors - GRM1555C1E160GA01D 919735-GRM1555C1E160GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919735-GRM1555C1E160 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1555C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14579-6, GRM1555C1E160GA01D-N D, 490-14579-1, 490-14579-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 919735-GRM1555C1E160GA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM1555C1E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-14579-6, GRM1555C1E160GA01D-ND, 490-14579-1, 490-14579-2

Buy Now Datasheet
Singapore, Singapore
16PF 25V Capacitor
60-GRM1555C1E160GA01D
16PF 25V Capacitor 60-GRM1555C1E160GA01D
CAP CER 16PF 25V C0G/NP0 0402 Product overview: GRM1555C1E160GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E160GA01 D can be used for catalog matching and distributor lookup.

CAP CER 16PF 25V C0G/NP0 0402 Product overview: GRM1555C1E160GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E160GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14579-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14579-1-ND
Ceramic Capacitors 490-14579-1-ND
16pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

16pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14579-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14579-6-ND
Ceramic Capacitors 490-14579-6-ND
16pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

16pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14579-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14579-2-ND
Ceramic Capacitors 490-14579-2-ND
16pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

16pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM1555C1E160GA01D
CAP CER 16PF 25V C0G/NP0 0402

CAP CER 16PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919735-GRM1555C1E160GA01D 60-GRM1555C1E160GA01D 490-14579-1-ND 490-14579-6-ND GRM1555C1E160GA01D
Product Name Ceramic Capacitors - GRM1555C1E160GA01D 16PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 0402 (1005 Metric)
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers