Murata Electronics Ceramic Capacitors GRM1555C1E120GA01D

Description
12pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
12pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8169-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8169-6-ND
Ceramic Capacitors 490-8169-6-ND
12pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8169-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8169-2-ND
Ceramic Capacitors 490-8169-2-ND
12pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8169-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8169-1-ND
Ceramic Capacitors 490-8169-1-ND
12pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1186336-GRM1555C1E120GA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1186336-GRM1555C1E120GA01D
Capacitors - Ceramic Capacitors 1186336-GRM1555C1E120GA01D
Win Source Part Number: 1186336-GRM1555C1E12 0GA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 12 pF Tolerance: ±2% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8169-2,490-8169- 1,490-8169-6,GRM1555 C1E120GZ01D,GRM1555C 1E120GA01D-ND,GRM155 5C1E120GZ01D-ND Base Product Number: GRM1555C1E Product Status: Not For New Designs

Win Source Part Number: 1186336-GRM1555C1E120GA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 12 pF
Tolerance: ±2%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-8169-2,490-8169-1,490-8169-6,GRM1555C1E120GZ01D,GRM1555C1E120GA01D-ND,GRM1555C1E120GZ01D-ND
Base Product Number: GRM1555C1E
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
12PF 25V Capacitor
60-GRM1555C1E120GA01D
12PF 25V Capacitor 60-GRM1555C1E120GA01D
CAP CER 12PF 25V C0G/NP0 0402 Product overview: GRM1555C1E120GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E120GA01 D can be used for catalog matching and distributor lookup.

CAP CER 12PF 25V C0G/NP0 0402 Product overview: GRM1555C1E120GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E120GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1555C1E120GA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1555C1E120GA01D
25V 12pF null ±2% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 12pF null ±2% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1E120GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1E120GA01D
Ceramic Capacitors GRM1555C1E120GA01D
CAP CER 12PF 25V C0G/NP0 0402

CAP CER 12PF 25V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8169-6-ND 490-8169-2-ND 1186336-GRM1555C1E120GA01D 60-GRM1555C1E120GA01D GRM1555C1E120GA01D GRM1555C1E120GA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 12PF 25V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details