Murata Electronics Ceramic Capacitors GRM1555C1E103JE01D

Description
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555C1E103JE01DTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1E103JE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 25V C0G/NP0 0402

CAP CER 10000PF 25V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1E103JE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 25V C0G/NP0 0402

CAP CER 10000PF 25V C0G/NP0 0402

Buy Now Datasheet
Circuit Protection - Surge Suppression Ics -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Surge Suppression Ics
Circuit Protection - Surge Suppression Ics
Manufacturer: AMIS Category: Circuit Protection>Surge Suppression Ics Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Motor Control

Manufacturer: AMIS
Category: Circuit Protection>Surge Suppression Ics
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 1.3VDC
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control

Buy Now Datasheet
Singapore, Singapore
10000PF 25V Capacitor
60-GRM1555C1E103JE01D
10000PF 25V Capacitor 60-GRM1555C1E103JE01D
CAP CER 10000PF 25V C0G/NP0 0402 Product overview: GRM1555C1E103JE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E103JE01 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 25V C0G/NP0 0402 Product overview: GRM1555C1E103JE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E103JE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1555C1E103JE01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1555C1E103JE01D
25V 10nF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10nF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1E103JE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1E103JE01D
Ceramic Capacitors GRM1555C1E103JE01D
CAP CER 10000PF 25V C0G/NP0 0402

CAP CER 10000PF 25V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM1555C1E103JE01DTR-ND 490-GRM1555C1E103JE01DDKR-ND 60-GRM1555C1E103JE01D GRM1555C1E103JE01D GRM1555C1E103JE01D
Product Name Ceramic Capacitors Ceramic Capacitors Circuit Protection - Surge Suppression Ics 10000PF 25V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers