Murata Electronics Ceramic Capacitors GRM1555C1E103GE01D

Description
10000pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555C1E103GE01DCT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10000pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1E103GE01DTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10000pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1E103GE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10000pF ±2% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2763729 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763729
MLCCs - Multilayer Ceramic Capacitors 2763729
Murata GRM1555C1E103GE01D

Murata GRM1555C1E103GE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763729P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763729P
MLCCs - Multilayer Ceramic Capacitors 2763729P
Murata GRM1555C1E103GE01D

Murata GRM1555C1E103GE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763728 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763728
MLCCs - Multilayer Ceramic Capacitors 2763728
Murata GRM1555C1E103GE01D

Murata GRM1555C1E103GE01D

Supplier's Site
Ceramic Capacitors - GRM1555C1E103GE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1E103GE01D
Ceramic Capacitors GRM1555C1E103GE01D
CAP CER 10000PF 25V C0G/NP0 0402

CAP CER 10000PF 25V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM1555C1E103GE01DCT-ND 490-GRM1555C1E103GE01DDKR-ND 2763729 GRM1555C1E103GE01D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 105PMB122KSP1 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers