Murata Power Solutions Capacitors - Ceramic Capacitors GRM1555C1E102JA01D

Description
Win Source Part Number: 974253-GRM1555C1E102 JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM1555C1E102JA01D-N D,490-6169-6,490-616 9-1,490-6169-2 Base Product Number: GRM1555C1E Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 974253-GRM1555C1E102 JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM1555C1E102JA01D-N D,490-6169-6,490-616 9-1,490-6169-2 Base Product Number: GRM1555C1E Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 974253-GRM1555C1E102JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
974253-GRM1555C1E102JA01D
Capacitors - Ceramic Capacitors 974253-GRM1555C1E102JA01D
Win Source Part Number: 974253-GRM1555C1E102 JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM1555C1E102JA01D-N D,490-6169-6,490-616 9-1,490-6169-2 Base Product Number: GRM1555C1E Product Status: Not For New Designs

Win Source Part Number: 974253-GRM1555C1E102JA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GRM1555C1E102JA01D-ND,490-6169-6,490-6169-1,490-6169-2
Base Product Number: GRM1555C1E
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
1000PF 25V Capacitor
60-GRM1555C1E102JA01D
1000PF 25V Capacitor 60-GRM1555C1E102JA01D
CAP CER 1000PF 25V C0G/NP0 0402 Product overview: GRM1555C1E102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E102JA01 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 25V C0G/NP0 0402 Product overview: GRM1555C1E102JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E102JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6169-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6169-6-ND
Ceramic Capacitors 490-6169-6-ND
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6169-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6169-1-ND
Ceramic Capacitors 490-6169-1-ND
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6169-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6169-2-ND
Ceramic Capacitors 490-6169-2-ND
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1E102JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1E102JA01D
Ceramic Capacitors GRM1555C1E102JA01D
CAP CER 1000PF 25V C0G/NP0 0402

CAP CER 1000PF 25V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1555C1E102JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1555C1E102JA01D
25V 1nF null ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1nF null ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 974253-GRM1555C1E102JA01D 60-GRM1555C1E102JA01D 490-6169-6-ND 490-6169-1-ND GRM1555C1E102JA01D GRM1555C1E102JA01D
Product Name Capacitors - Ceramic Capacitors 1000PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details