Murata Electronics Custom Parts - Custom Parts (E - I) - GRM1552C1H2R2BA01D GRM1552C1H2R2BA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120597-GRM1552C1H2R 2BA01D Length: 1 mm Capacitance: 2.2 pF Thickness: 500 µm Width: 500 µm Categories: Custom Parts Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120597-GRM1552C1H2R 2BA01D Length: 1 mm Capacitance: 2.2 pF Thickness: 500 µm Width: 500 µm Categories: Custom Parts Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - GRM1552C1H2R2BA01D - 1120597-GRM1552C1H2R2BA01D - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - GRM1552C1H2R2BA01D
1120597-GRM1552C1H2R2BA01D
Custom Parts - Custom Parts (E - I) - GRM1552C1H2R2BA01D 1120597-GRM1552C1H2R2BA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120597-GRM1552C1H2R 2BA01D Length: 1 mm Capacitance: 2.2 pF Thickness: 500 µm Width: 500 µm Categories: Custom Parts Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120597-GRM1552C1H2R2BA01D
Length: 1 mm
Capacitance: 2.2 pF
Thickness: 500 µm
Width: 500 µm
Categories: Custom Parts
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 50 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1120597-GRM1552C1H2R2BA01D
Product Name Custom Parts - Custom Parts (E - I) - GRM1552C1H2R2BA01D
Unlock Full Specs
to access all available technical data