Murata Electronics Ceramic Capacitors - GRM1552C1H271GA01D GRM1552C1H271GA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113775-GRM1552C1H27 1GA01D Voltage Rating: 50 V Length: 1 mm Capacitance: 270 pF Tolerance: 2 % Temperature Coefficient: 60 ppm/°C Thickness: 500 µm Height: 550 µm Material: Ceramic Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113775-GRM1552C1H27 1GA01D Voltage Rating: 50 V Length: 1 mm Capacitance: 270 pF Tolerance: 2 % Temperature Coefficient: 60 ppm/°C Thickness: 500 µm Height: 550 µm Material: Ceramic Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1552C1H271GA01D - 1113775-GRM1552C1H271GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1552C1H271GA01D
1113775-GRM1552C1H271GA01D
Ceramic Capacitors - GRM1552C1H271GA01D 1113775-GRM1552C1H271GA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113775-GRM1552C1H27 1GA01D Voltage Rating: 50 V Length: 1 mm Capacitance: 270 pF Tolerance: 2 % Temperature Coefficient: 60 ppm/°C Thickness: 500 µm Height: 550 µm Material: Ceramic Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113775-GRM1552C1H271GA01D
Voltage Rating: 50 V
Length: 1 mm
Capacitance: 270 pF
Tolerance: 2 %
Temperature Coefficient: 60 ppm/°C
Thickness: 500 µm
Height: 550 µm
Material: Ceramic
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C

Buy Now
General Up to 125‹C Reflow soldering Product overview: GRM1552C1H271GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1552C1H271GA01 D can be used for catalog matching and distributor lookup.

General Up to 125‹C Reflow soldering Product overview: GRM1552C1H271GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1552C1H271GA01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1113775-GRM1552C1H271GA01D 60-GRM1552C1H271GA01D
Product Name Ceramic Capacitors - GRM1552C1H271GA01D Capacitor
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details