Murata Electronics SMD 1.5pF 50V 0.1pF Capacitor GRM1552C1H1R5BA01D

Description
Cap Ceramic 1.5pF 50V CH 0.1pF Pad SMD 0402 125°C T/R Product overview: GRM1552C1H1R5BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1552C1H1R5BA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 1.5pF 50V CH 0.1pF Pad SMD 0402 125°C T/R Product overview: GRM1552C1H1R5BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1552C1H1R5BA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5pF 50V 0.1pF Capacitor
60-GRM1552C1H1R5BA01D
SMD 1.5pF 50V 0.1pF Capacitor 60-GRM1552C1H1R5BA01D
Cap Ceramic 1.5pF 50V CH 0.1pF Pad SMD 0402 125°C T/R Product overview: GRM1552C1H1R5BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1552C1H1R5BA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 1.5pF 50V CH 0.1pF Pad SMD 0402 125°C T/R Product overview: GRM1552C1H1R5BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1552C1H1R5BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1552C1H1R5BA01D - 966009-GRM1552C1H1R5BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1552C1H1R5BA01D
966009-GRM1552C1H1R5BA01D
Ceramic Capacitors - GRM1552C1H1R5BA01D 966009-GRM1552C1H1R5BA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966009-GRM1552C1H1R5 BA01D Length: 1 mm Mounting: SMD (SMT) Capacitance: 1.5 pF Thickness: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966009-GRM1552C1H1R5BA01D
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 1.5 pF
Thickness: 500 µm
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 50 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM1552C1H1R5BA01D 966009-GRM1552C1H1R5BA01D
Product Name SMD 1.5pF 50V 0.1pF Capacitor Ceramic Capacitors - GRM1552C1H1R5BA01D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R102K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details