Murata Electronics Ceramic Capacitors GRM153R60J225ME95D

Description
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14456-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14456-2-ND
Ceramic Capacitors 490-14456-2-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14456-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14456-6-ND
Ceramic Capacitors 490-14456-6-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14456-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14456-1-ND
Ceramic Capacitors 490-14456-1-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM153R60J225ME95D - 872893-GRM153R60J225ME95D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM153R60J225ME95D
872893-GRM153R60J225ME95D
Ceramic Capacitors - GRM153R60J225ME95D 872893-GRM153R60J225ME95D
Manufacturer: Murata Electronics North America Win Source Part Number: 872893-GRM153R60J225 ME95D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 2.2 µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM153R60J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-14456-6, 490-14456-2, 490-14456-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872893-GRM153R60J225ME95D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 2.2 µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM153R60J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-14456-6, 490-14456-2, 490-14456-1

Buy Now Datasheet
Singapore, Singapore
2.2UF 6.3V Capacitor
60-GRM153R60J225ME95D
2.2UF 6.3V Capacitor 60-GRM153R60J225ME95D
CAP CER 2.2UF 6.3V X5R 0402 Product overview: GRM153R60J225ME95D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM153R60J225ME95 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X5R 0402 Product overview: GRM153R60J225ME95D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM153R60J225ME95D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH4977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH4977
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH4977
CAP, 2.2UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM153R60J225ME95D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM153R60J225ME95D
Ceramic Capacitors GRM153R60J225ME95D
CAP CER 2.2UF 6.3V X5R 0402

CAP CER 2.2UF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14456-2-ND 490-14456-6-ND 872893-GRM153R60J225ME95D 60-GRM153R60J225ME95D 92AH4977 GRM153R60J225ME95D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM153R60J225ME95D 2.2UF 6.3V Capacitor Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB850K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers