Murata Electronics Capacitors - Ceramic Capacitors GRM153R60J105ME15D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1331149-GRM153R60J10 5ME15D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16600-6,490-1660 0-2,490-16600-1 Base Product Number: GRM153R60J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1331149-GRM153R60J10 5ME15D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16600-6,490-1660 0-2,490-16600-1 Base Product Number: GRM153R60J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1331149-GRM153R60J105ME15D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331149-GRM153R60J105ME15D
Capacitors - Ceramic Capacitors 1331149-GRM153R60J105ME15D
Manufacturer: Murata Electronics Win Source Part Number: 1331149-GRM153R60J10 5ME15D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-16600-6,490-1660 0-2,490-16600-1 Base Product Number: GRM153R60J RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331149-GRM153R60J105ME15D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-16600-6,490-16600-2,490-16600-1
Base Product Number: GRM153R60J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-16600-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16600-2-ND
Ceramic Capacitors 490-16600-2-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16600-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16600-1-ND
Ceramic Capacitors 490-16600-1-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16600-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16600-6-ND
Ceramic Capacitors 490-16600-6-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 6.3V Capacitor
60-GRM153R60J105ME15D
1UF 6.3V Capacitor 60-GRM153R60J105ME15D
CAP CER 1UF 6.3V X5R 0402 Product overview: GRM153R60J105ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM153R60J105ME15 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 6.3V X5R 0402 Product overview: GRM153R60J105ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM153R60J105ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH4975 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH4975
Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH4975
CAP, 1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM153R60J105ME15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM153R60J105ME15D
6.3V 1uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 1uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331149-GRM153R60J105ME15D 490-16600-2-ND 490-16600-6-ND 60-GRM153R60J105ME15D 92AH4975 GRM153R60J105ME15D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 1UF 6.3V Capacitor Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011322 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details