Murata Electronics Ceramic Capacitors GRM153C80G105ME15D

Description
1µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-18655-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18655-6-ND
Ceramic Capacitors 490-18655-6-ND
1µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18655-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18655-1-ND
Ceramic Capacitors 490-18655-1-ND
1µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18655-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18655-2-ND
Ceramic Capacitors 490-18655-2-ND
1µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-18655-6-ND 490-18655-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details