Murata Electronics Ceramic Capacitors - GRM153B30G225ME95D GRM153B30G225ME95D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 957717-GRM153B30G225 ME95D Voltage Rating: 4 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -25 °C Voltage Rating (DC): 4 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 957717-GRM153B30G225 ME95D Voltage Rating: 4 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -25 °C Voltage Rating (DC): 4 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM153B30G225ME95D - 957717-GRM153B30G225ME95D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM153B30G225ME95D
957717-GRM153B30G225ME95D
Ceramic Capacitors - GRM153B30G225ME95D 957717-GRM153B30G225ME95D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 957717-GRM153B30G225 ME95D Voltage Rating: 4 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 20 % Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -25 °C Voltage Rating (DC): 4 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 957717-GRM153B30G225ME95D
Voltage Rating: 4 V
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: 20 %
Thickness: 300 µm
Height: 330 µm
Material: Ceramic
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -25 °C
Voltage Rating (DC): 4 V

Buy Now
General Up to 85‹C Reflow soldering Product overview: GRM153B30G225ME95D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM153B30G225ME95 D can be used for catalog matching and distributor lookup.

General Up to 85‹C Reflow soldering Product overview: GRM153B30G225ME95D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM153B30G225ME95D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 957717-GRM153B30G225ME95D 60-GRM153B30G225ME95D
Product Name Ceramic Capacitors - GRM153B30G225ME95D Capacitor
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts
WVAC 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details