Murata Electronics Ceramic Capacitors GRM152R60J225ME05D

Description
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM152R60J225ME05DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM152R60J225ME05DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 6.3V X5R 0402

CAP CER 2.2UF 6.3V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM152R60J225ME05DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 6.3V X5R 0402

CAP CER 2.2UF 6.3V X5R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM152R60J225ME05D
CAP CER 2.2UF 6.3V X5R 0402

CAP CER 2.2UF 6.3V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM152R60J225ME05DTR-ND 490-GRM152R60J225ME05DDKR-ND GRM152R60J225ME05D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers