Murata Electronics Ceramic Capacitors GRM152D80G105ME15D

Description
1µF ±20% 4V Ceramic Capacitor X6T 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±20% 4V Ceramic Capacitor X6T 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10005-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10005-1-ND
Ceramic Capacitors 490-10005-1-ND
1µF ±20% 4V Ceramic Capacitor X6T 0402 (1005 Metric)

1µF ±20% 4V Ceramic Capacitor X6T 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10005-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10005-6-ND
Ceramic Capacitors 490-10005-6-ND
1µF ±20% 4V Ceramic Capacitor X6T 0402 (1005 Metric)

1µF ±20% 4V Ceramic Capacitor X6T 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10005-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10005-2-ND
Ceramic Capacitors 490-10005-2-ND
1µF ±20% 4V Ceramic Capacitor X6T 0402 (1005 Metric)

1µF ±20% 4V Ceramic Capacitor X6T 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-10005-1-ND 490-10005-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details