Murata Electronics Ceramic Capacitors GRM152D70G224ME15D

Description
0.22µF ±20% 4V Ceramic Capacitor X7T 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 4V Ceramic Capacitor X7T 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10004-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10004-2-ND
Ceramic Capacitors 490-10004-2-ND
0.22µF ±20% 4V Ceramic Capacitor X7T 0402 (1005 Metric)

0.22µF ±20% 4V Ceramic Capacitor X7T 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM152D70G224ME15D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM152D70G224ME15D
Capacitors - Ceramic Capacitors GRM152D70G224ME15D
CAP CER 0.22UF 4V X7T 0402

CAP CER 0.22UF 4V X7T 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 490-10004-2-ND GRM152D70G224ME15D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details