Murata Electronics Ceramic Capacitors GRM152D70G224KE15D

Description
0.22µF ±10% 4V Ceramic Capacitor X7T 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 4V Ceramic Capacitor X7T 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10003-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10003-2-ND
Ceramic Capacitors 490-10003-2-ND
0.22µF ±10% 4V Ceramic Capacitor X7T 0402 (1005 Metric)

0.22µF ±10% 4V Ceramic Capacitor X7T 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM152D70G224KE15D
CAP CER 0.22UF 4V X7T 0402

CAP CER 0.22UF 4V X7T 0402

Supplier's Site
Ceramic Capacitors - GRM152D70G224KE15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM152D70G224KE15D
Ceramic Capacitors GRM152D70G224KE15D
CAP CER 0.22UF 4V X7T 0402

CAP CER 0.22UF 4V X7T 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-10003-2-ND GRM152D70G224KE15D GRM152D70G224KE15D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 336SVH010MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details