Murata Electronics Ceramic Capacitors GRM152D70G104KE15D

Description
0.1µF ±10% 4V Ceramic Capacitor X7T 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 4V Ceramic Capacitor X7T 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10001-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10001-2-ND
Ceramic Capacitors 490-10001-2-ND
0.1µF ±10% 4V Ceramic Capacitor X7T 0402 (1005 Metric)

0.1µF ±10% 4V Ceramic Capacitor X7T 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM152D70G104KE15D
CAP CER 0.1UF 4V X7T 0402

CAP CER 0.1UF 4V X7T 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 490-10001-2-ND GRM152D70G104KE15D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Polymer - 337UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details