Murata Electronics Ceramic Capacitors GRM152D70E104ME19D

Description
0.1µF ±20% 2.5V Ceramic Capacitor X7T 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 2.5V Ceramic Capacitor X7T 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM152D70E104ME19D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM152D70E104ME19D-ND
Ceramic Capacitors GRM152D70E104ME19D-ND
0.1µF ±20% 2.5V Ceramic Capacitor X7T 0402 (1005 Metric)

0.1µF ±20% 2.5V Ceramic Capacitor X7T 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM152D70E104ME19D
CAP CER 0.1UF 2.5V X7T 0402

CAP CER 0.1UF 2.5V X7T 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number GRM152D70E104ME19D-ND GRM152D70E104ME19D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitor - Multilayer - CK06BX105K - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details