0.22µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
CAP CER 0.22UF 6.3V X6S 0402
CAP CER 0.22UF 6.3V X6S 0402
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-10000-2-ND | GRM152C80J224ME19D | GRM152C80J224ME19D |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |