Murata Electronics Ceramic Capacitors - GRM035R60J475ME15D GRM035R60J475ME15D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041373-GRM035R60J47 5ME15D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041373-GRM035R60J47 5ME15D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM035R60J475ME15D - 1041373-GRM035R60J475ME15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM035R60J475ME15D
1041373-GRM035R60J475ME15D
Ceramic Capacitors - GRM035R60J475ME15D 1041373-GRM035R60J475ME15D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041373-GRM035R60J47 5ME15D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041373-GRM035R60J475ME15D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-13230-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13230-2-ND
Ceramic Capacitors 490-13230-2-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13230-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13230-6-ND
Ceramic Capacitors 490-13230-6-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13230-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13230-1-ND
Ceramic Capacitors 490-13230-1-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
60-GRM035R60J475ME15D
4.7UF 6.3V Capacitor 60-GRM035R60J475ME15D
CAP CER 4.7UF 6.3V X5R 0201 Product overview: GRM035R60J475ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM035R60J475ME15 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X5R 0201 Product overview: GRM035R60J475ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM035R60J475ME15D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM035R60J475ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM035R60J475ME15D
Ceramic Capacitors GRM035R60J475ME15D
CAP CER 4.7UF 6.3V X5R 0201

CAP CER 4.7UF 6.3V X5R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM035R60J475ME15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM035R60J475ME15D
6.3V 4.7uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 4.7uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3Vdc, Mlcc, 0201 Rohs Compliant Murata - 34AH0743 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3Vdc, Mlcc, 0201 Rohs Compliant Murata
34AH0743
Cap, 4.7Uf, 6.3Vdc, Mlcc, 0201 Rohs Compliant Murata 34AH0743
CAP, 4.7UF, 6.3VDC, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 4.7UF, 6.3VDC, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 92AH4973 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
92AH4973
Cap, 4.7Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 92AH4973
CAP, 4.7UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 4.7UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041373-GRM035R60J475ME15D 490-13230-2-ND 490-13230-6-ND 60-GRM035R60J475ME15D GRM035R60J475ME15D GRM035R60J475ME15D 34AH0743
Product Name Ceramic Capacitors - GRM035R60J475ME15D Ceramic Capacitors Ceramic Capacitors 4.7UF 6.3V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 4.7Uf, 6.3Vdc, Mlcc, 0201 Rohs Compliant Murata
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PWS102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details