Murata Electronics Ceramic Capacitors GRM035R60G475ME15D

Description
4.7µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13229-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13229-1-ND
Ceramic Capacitors 490-13229-1-ND
4.7µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13229-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13229-2-ND
Ceramic Capacitors 490-13229-2-ND
4.7µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13229-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13229-6-ND
Ceramic Capacitors 490-13229-6-ND
4.7µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 4V Capacitor
60-GRM035R60G475ME15D
4.7UF 4V Capacitor 60-GRM035R60G475ME15D
CAP CER 4.7UF 4V X5R 0201 Product overview: GRM035R60G475ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM035R60G475ME15 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 4V X5R 0201 Product overview: GRM035R60G475ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM035R60G475ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM035R60G475ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM035R60G475ME15D
Ceramic Capacitors GRM035R60G475ME15D
CAP CER 4.7UF 4V X5R 0201

CAP CER 4.7UF 4V X5R 0201

Supplier's Site Datasheet
Cap, 4.7Uf, 4V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1557 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 4V, Mlcc, 0201 Rohs Compliant Murata
03AJ1557
Cap, 4.7Uf, 4V, Mlcc, 0201 Rohs Compliant Murata 03AJ1557
CAP, 4.7UF, 4V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 4.7UF, 4V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 4V, Mlcc, 0201 Rohs Compliant Murata - 92AH4972 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 4V, Mlcc, 0201 Rohs Compliant Murata
92AH4972
Cap, 4.7Uf, 4V, Mlcc, 0201 Rohs Compliant Murata 92AH4972
CAP, 4.7UF, 4V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 4.7UF, 4V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13229-1-ND 490-13229-6-ND 60-GRM035R60G475ME15D GRM035R60G475ME15D 03AJ1557
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 4V Capacitor Ceramic Capacitors Cap, 4.7Uf, 4V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details