Murata Electronics Ceramic Capacitors GRM033R71H331MA12D

Description
CAP CER 330PF 50V X7R 0201
Request a Quote Datasheet
Description
CAP CER 330PF 50V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R71H331MA12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 50V X7R 0201

CAP CER 330PF 50V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71H331MA12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 50V X7R 0201

CAP CER 330PF 50V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71H331MA12DTR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF 50V Capacitor
60-GRM033R71H331MA12D
330PF 50V Capacitor 60-GRM033R71H331MA12D
CAP CER 330PF 50V X7R 0201 Product overview: GRM033R71H331MA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71H331MA12 D can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V X7R 0201 Product overview: GRM033R71H331MA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71H331MA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71H331MA12D - 775253-GRM033R71H331MA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71H331MA12D
775253-GRM033R71H331MA12D
Ceramic Capacitors - GRM033R71H331MA12D 775253-GRM033R71H331MA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 775253-GRM033R71H331 MA12D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±20% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X7R1H331MT; 500R05W331MV4T; CGLC0201X500A331M-T7 0; NMC0201X7R331M50TRPF ; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775253-GRM033R71H331MA12D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 330pF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603X7R1H331MT; 500R05W331MV4T; CGLC0201X500A331M-T70; NMC0201X7R331M50TRPF;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM033R71H331MA12D
CAP CER 330PF 50V X7R 0201

CAP CER 330PF 50V X7R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM033R71H331MA12DDKR-ND 490-GRM033R71H331MA12DCT-ND 60-GRM033R71H331MA12D 775253-GRM033R71H331MA12D GRM033R71H331MA12D
Product Name Ceramic Capacitors Ceramic Capacitors 330PF 50V Capacitor Ceramic Capacitors - GRM033R71H331MA12D Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers