Murata Electronics 150PF 50V Capacitor GRM033R71H151KA12D

Description
CAP CER 150PF 50V X7R 0201 Product overview: GRM033R71H151KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71H151KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 150PF 50V X7R 0201 Product overview: GRM033R71H151KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71H151KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150PF 50V Capacitor
60-GRM033R71H151KA12D
150PF 50V Capacitor 60-GRM033R71H151KA12D
CAP CER 150PF 50V X7R 0201 Product overview: GRM033R71H151KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71H151KA12 D can be used for catalog matching and distributor lookup.

CAP CER 150PF 50V X7R 0201 Product overview: GRM033R71H151KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71H151KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71H151KA12D - 775247-GRM033R71H151KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71H151KA12D
775247-GRM033R71H151KA12D
Ceramic Capacitors - GRM033R71H151KA12D 775247-GRM033R71H151KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 775247-GRM033R71H151 KA12D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 150pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X7R1H151KT; VJ0201G151KXACW1BC; NMC0201X7R151K50TRP; NMC0201X7R151K50TRPF ; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775247-GRM033R71H151KA12D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 150pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603X7R1H151KT; VJ0201G151KXACW1BC; NMC0201X7R151K50TRP; NMC0201X7R151K50TRPF;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-16748-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16748-2-ND
Ceramic Capacitors 490-16748-2-ND
150pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

150pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16748-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16748-6-ND
Ceramic Capacitors 490-16748-6-ND
150pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

150pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16748-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16748-1-ND
Ceramic Capacitors 490-16748-1-ND
150pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

150pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
0201 150 pF 50 V ±10% Tolerance X7R Monolithic Ceramic Chip Capacitor - 535-GRM033R71H151KA12D - Utmel Electronic Limited
Hong Kong, China
0201 150 pF 50 V ±10% Tolerance X7R Monolithic Ceramic Chip Capacitor
535-GRM033R71H151KA12D
0201 150 pF 50 V ±10% Tolerance X7R Monolithic Ceramic Chip Capacitor 535-GRM033R71H151KA12D
0201 150 pF 50 V ±10% Tolerance X7R Monolithic Ceramic Chip Capacitor

0201 150 pF 50 V ±10% Tolerance X7R Monolithic Ceramic Chip Capacitor

Supplier's Site
Ceramic Capacitors - GRM033R71H151KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71H151KA12D
Ceramic Capacitors GRM033R71H151KA12D
CAP CER 150PF 50V X7R 0201

CAP CER 150PF 50V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R71H151KA12D 775247-GRM033R71H151KA12D 490-16748-2-ND 490-16748-6-ND 535-GRM033R71H151KA12D GRM033R71H151KA12D
Product Name 150PF 50V Capacitor Ceramic Capacitors - GRM033R71H151KA12D Ceramic Capacitors Ceramic Capacitors 0201 150 pF 50 V ±10% Tolerance X7R Monolithic Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers