Murata Electronics Ceramic Capacitors GRM033R71H102KA12J

Description
1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14573-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14573-6-ND
Ceramic Capacitors 490-14573-6-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14573-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14573-1-ND
Ceramic Capacitors 490-14573-1-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14573-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14573-2-ND
Ceramic Capacitors 490-14573-2-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R71H102KA12J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71H102KA12J
Ceramic Capacitors GRM033R71H102KA12J
CAP CER 1000PF 50V X7R 0201

CAP CER 1000PF 50V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-14573-6-ND 490-14573-1-ND GRM033R71H102KA12J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details