Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM033R71H102KA12D

Description
Murata GRM033R71H102KA12D
Request a Quote Datasheet
Description
Murata GRM033R71H102KA12D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1851611 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851611
MLCCs - Multilayer Ceramic Capacitors 1851611
Murata GRM033R71H102KA12D

Murata GRM033R71H102KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852113P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852113P
MLCCs - Multilayer Ceramic Capacitors 1852113P
Murata GRM033R71H102KA12D

Murata GRM033R71H102KA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852113 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852113
MLCCs - Multilayer Ceramic Capacitors 1852113
Murata GRM033R71H102KA12D

Murata GRM033R71H102KA12D

Supplier's Site
Ceramic Capacitors - 490-10682-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10682-2-ND
Ceramic Capacitors 490-10682-2-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10682-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10682-1-ND
Ceramic Capacitors 490-10682-1-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10682-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10682-6-ND
Ceramic Capacitors 490-10682-6-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R71H102KA12D - 1041361-GRM033R71H102KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71H102KA12D
1041361-GRM033R71H102KA12D
Ceramic Capacitors - GRM033R71H102KA12D 1041361-GRM033R71H102KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041361-GRM033R71H10 2KA12D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041361-GRM033R71H102KA12D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-GRM033R71H102KA12D
1000PF 50V Capacitor 60-GRM033R71H102KA12D
CAP CER 1000PF 50V X7R 0201 Product overview: GRM033R71H102KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71H102KA12 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R 0201 Product overview: GRM033R71H102KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71H102KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71H102KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71H102KA12D
Ceramic Capacitors GRM033R71H102KA12D
CAP CER 1000PF 50V X7R 0201

CAP CER 1000PF 50V X7R 0201

Supplier's Site Datasheet
Cap, 1000Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8908 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8908
Cap, 1000Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8908
CAP, 1000PF, 50V, MLCC, 0201; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1000PF, 50V, MLCC, 0201; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH6996 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH6996
Cap, 1000Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH6996
CAP, 1000PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R71H102KA12D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R71H102KA12D
50V 1nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1851611 1852113P 490-10682-2-ND 490-10682-6-ND 1041361-GRM033R71H102KA12D 60-GRM033R71H102KA12D GRM033R71H102KA12D 94AC8908 65AH6996 GRM033R71H102KA12D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R71H102KA12D 1000PF 50V Capacitor Ceramic Capacitors Cap, 1000Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 1000Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R104K2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers