Murata Electronics Ceramic Capacitors - GRM033R71H101MA12D GRM033R71H101MA12D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775245-GRM033R71H101 MA12D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±20% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X7R1H101MT; NMC0201X7R101M50TRPF ; VJ0201G101MXACW1BC; 02015C101MAT2A; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775245-GRM033R71H101 MA12D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±20% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X7R1H101MT; NMC0201X7R101M50TRPF ; VJ0201G101MXACW1BC; 02015C101MAT2A; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R71H101MA12D - 775245-GRM033R71H101MA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71H101MA12D
775245-GRM033R71H101MA12D
Ceramic Capacitors - GRM033R71H101MA12D 775245-GRM033R71H101MA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 775245-GRM033R71H101 MA12D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±20% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X7R1H101MT; NMC0201X7R101M50TRPF ; VJ0201G101MXACW1BC; 02015C101MAT2A; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775245-GRM033R71H101MA12D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 100pF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603X7R1H101MT; NMC0201X7R101M50TRPF; VJ0201G101MXACW1BC; 02015C101MAT2A;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-16747-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16747-6-ND
Ceramic Capacitors 490-16747-6-ND
100pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

100pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16747-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16747-1-ND
Ceramic Capacitors 490-16747-1-ND
100pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

100pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16747-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16747-2-ND
Ceramic Capacitors 490-16747-2-ND
100pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

100pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 50V Capacitor
60-GRM033R71H101MA12D
100PF 50V Capacitor 60-GRM033R71H101MA12D
CAP CER 100PF 50V X7R 0201 Product overview: GRM033R71H101MA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71H101MA12 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V X7R 0201 Product overview: GRM033R71H101MA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71H101MA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1852099 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852099
MLCCs - Multilayer Ceramic Capacitors 1852099
Murata GRM033R71H101MA12D

Murata GRM033R71H101MA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852099P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852099P
MLCCs - Multilayer Ceramic Capacitors 1852099P
Murata GRM033R71H101MA12D

Murata GRM033R71H101MA12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851610 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851610
MLCCs - Multilayer Ceramic Capacitors 1851610
Murata GRM033R71H101MA12D

Murata GRM033R71H101MA12D

Supplier's Site
CAP CER 100PF 50V X7R 0201 - 535-GRM033R71H101MA12D - Utmel Electronic Limited
Hong Kong, China
CAP CER 100PF 50V X7R 0201
535-GRM033R71H101MA12D
CAP CER 100PF 50V X7R 0201 535-GRM033R71H101MA12D
CAP CER 100PF 50V X7R 0201

CAP CER 100PF 50V X7R 0201

Supplier's Site
Cap, 100Pf, 50V, Mlcc, 0201; Capacitance Murata - 66AH6021 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0201; Capacitance Murata
66AH6021
Cap, 100Pf, 50V, Mlcc, 0201; Capacitance Murata 66AH6021
CAP, 100PF, 50V, MLCC, 0201; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0201; Capacitance:100pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775245-GRM033R71H101MA12D 490-16747-6-ND 490-16747-1-ND 60-GRM033R71H101MA12D 1852099 1852099P 535-GRM033R71H101MA12D 66AH6021
Product Name Ceramic Capacitors - GRM033R71H101MA12D Ceramic Capacitors Ceramic Capacitors 100PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 100PF 50V X7R 0201 Cap, 100Pf, 50V, Mlcc, 0201; Capacitance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details