Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM033R71E821KA01D

Description
Murata GRM033R71E821KA01D
Request a Quote Datasheet
Description
Murata GRM033R71E821KA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8200687 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8200687
MLCCs - Multilayer Ceramic Capacitors 8200687
Murata GRM033R71E821KA01D

Murata GRM033R71E821KA01D

Supplier's Site
Ceramic Capacitors - 490-3183-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3183-2-ND
Ceramic Capacitors 490-3183-2-ND
820pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

820pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3183-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3183-6-ND
Ceramic Capacitors 490-3183-6-ND
820pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

820pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3183-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3183-1-ND
Ceramic Capacitors 490-3183-1-ND
820pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

820pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
820PF 25V Capacitor
60-GRM033R71E821KA01D
820PF 25V Capacitor 60-GRM033R71E821KA01D
CAP CER 820PF 25V X7R 0201 Product overview: GRM033R71E821KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E821KA01 D can be used for catalog matching and distributor lookup.

CAP CER 820PF 25V X7R 0201 Product overview: GRM033R71E821KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E821KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71E821KA01D - 775243-GRM033R71E821KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71E821KA01D
775243-GRM033R71E821KA01D
Ceramic Capacitors - GRM033R71E821KA01D 775243-GRM033R71E821KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775243-GRM033R71E821 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 820pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71E821KA03B; GCM033R71E821KA03C; GCM033R71E821KA03D; GCM033R71E821KA03J; Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775243-GRM033R71E821KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 820pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM033R71E821KA03B; GCM033R71E821KA03C; GCM033R71E821KA03D; GCM033R71E821KA03J;
Introduction Date: August 21, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM033R71E821KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E821KA01D
Ceramic Capacitors GRM033R71E821KA01D
CAP CER 820PF 25V X7R 0201

CAP CER 820PF 25V X7R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R71E821KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R71E821KA01D
25V 820pF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 820pF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 820Pf, 25V, Mlcc, 0201; Capacitance Murata - 65AH6994 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 25V, Mlcc, 0201; Capacitance Murata
65AH6994
Cap, 820Pf, 25V, Mlcc, 0201; Capacitance Murata 65AH6994
CAP, 820PF, 25V, MLCC, 0201; Capacitance:820pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 820PF, 25V, MLCC, 0201; Capacitance:820pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 820Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 77AH4500 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
77AH4500
Cap, 820Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 77AH4500
CAP, 820PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 820PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8200687 490-3183-2-ND 490-3183-6-ND 60-GRM033R71E821KA01D 775243-GRM033R71E821KA01D GRM033R71E821KA01D GRM033R71E821KA01D 65AH6994 77AH4500
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 820PF 25V Capacitor Ceramic Capacitors - GRM033R71E821KA01D Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 820Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 820Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MPR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1833369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details