Murata Electronics Ceramic Capacitors GRM033R71E681KA01D

Description
680pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
680pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3182-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3182-6-ND
Ceramic Capacitors 490-3182-6-ND
680pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

680pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3182-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3182-2-ND
Ceramic Capacitors 490-3182-2-ND
680pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

680pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3182-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3182-1-ND
Ceramic Capacitors 490-3182-1-ND
680pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

680pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
680PF 25V Capacitor
60-GRM033R71E681KA01D
680PF 25V Capacitor 60-GRM033R71E681KA01D
CAP CER 680PF 25V X7R 0201 Product overview: GRM033R71E681KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E681KA01 D can be used for catalog matching and distributor lookup.

CAP CER 680PF 25V X7R 0201 Product overview: GRM033R71E681KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E681KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R71E681KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R71E681KA01D
25V 680pF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 680pF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71E681KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E681KA01D
Ceramic Capacitors GRM033R71E681KA01D
CAP CER 680PF 25V X7R 0201

CAP CER 680PF 25V X7R 0201

Supplier's Site Datasheet
Cap, 680Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 65AH6993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
65AH6993
Cap, 680Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 65AH6993
CAP, 680PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 680PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3182-6-ND 490-3182-2-ND 60-GRM033R71E681KA01D GRM033R71E681KA01D GRM033R71E681KA01D 65AH6993
Product Name Ceramic Capacitors Ceramic Capacitors 680PF 25V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 680Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details