Murata Electronics Ceramic Capacitors - GRM033R71E561KA01D GRM033R71E561KA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041357-GRM033R71E56 1KA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 560pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041357-GRM033R71E56 1KA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 560pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R71E561KA01D - 1041357-GRM033R71E561KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71E561KA01D
1041357-GRM033R71E561KA01D
Ceramic Capacitors - GRM033R71E561KA01D 1041357-GRM033R71E561KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041357-GRM033R71E56 1KA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 560pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041357-GRM033R71E561KA01D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 560pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
560PF 25V Capacitor
60-GRM033R71E561KA01D
560PF 25V Capacitor 60-GRM033R71E561KA01D
CAP CER 560PF 25V X7R 0201 Product overview: GRM033R71E561KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E561KA01 D can be used for catalog matching and distributor lookup.

CAP CER 560PF 25V X7R 0201 Product overview: GRM033R71E561KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E561KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3181-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3181-2-ND
Ceramic Capacitors 490-3181-2-ND
560pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

560pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3181-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3181-6-ND
Ceramic Capacitors 490-3181-6-ND
560pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

560pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3181-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3181-1-ND
Ceramic Capacitors 490-3181-1-ND
560pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

560pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 560Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH6020 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH6020
Cap, 560Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH6020
CAP, 560PF, 25V, MLCC, 0201; Capacitance:560pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 560PF, 25V, MLCC, 0201; Capacitance:560pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71E561KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E561KA01D
Ceramic Capacitors GRM033R71E561KA01D
CAP CER 560PF 25V X7R 0201

CAP CER 560PF 25V X7R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R71E561KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R71E561KA01D
25V 560pF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 560pF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041357-GRM033R71E561KA01D 60-GRM033R71E561KA01D 490-3181-2-ND 490-3181-6-ND 66AH6020 GRM033R71E561KA01D GRM033R71E561KA01D
Product Name Ceramic Capacitors - GRM033R71E561KA01D 560PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 560Pf, 25V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Capacitance Range 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details