Murata Electronics Ceramic Capacitors - GRM033R71E332MA12D GRM033R71E332MA12D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775241-GRM033R71E332 MA12D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±20% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X5R1E332M030BA; TMK063B7332MP-F; CGA1A2X7R1E332M030BA ; C0603X7R1E332M030BA; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775241-GRM033R71E332 MA12D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±20% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X5R1E332M030BA; TMK063B7332MP-F; CGA1A2X7R1E332M030BA ; C0603X7R1E332M030BA; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R71E332MA12D - 775241-GRM033R71E332MA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71E332MA12D
775241-GRM033R71E332MA12D
Ceramic Capacitors - GRM033R71E332MA12D 775241-GRM033R71E332MA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 775241-GRM033R71E332 MA12D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±20% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X5R1E332M030BA; TMK063B7332MP-F; CGA1A2X7R1E332M030BA ; C0603X7R1E332M030BA; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775241-GRM033R71E332MA12D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603X5R1E332M030BA; TMK063B7332MP-F; CGA1A2X7R1E332M030BA; C0603X7R1E332M030BA;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3300PF 25V Capacitor
60-GRM033R71E332MA12D
3300PF 25V Capacitor 60-GRM033R71E332MA12D
CAP CER 3300PF 25V X7R 0201 Product overview: GRM033R71E332MA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E332MA12 D can be used for catalog matching and distributor lookup.

CAP CER 3300PF 25V X7R 0201 Product overview: GRM033R71E332MA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E332MA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM033R71E332MA12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 25V X7R 0201

CAP CER 3300PF 25V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71E332MA12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 25V X7R 0201

CAP CER 3300PF 25V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71E332MA12DTR-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Cap 0.0033UF 25VDC X7R 20% SMD 0201 Paper Tape - 535-GRM033R71E332MA12D - Utmel Electronic Limited
Hong Kong, China
Cap 0.0033UF 25VDC X7R 20% SMD 0201 Paper Tape
535-GRM033R71E332MA12D
Cap 0.0033UF 25VDC X7R 20% SMD 0201 Paper Tape 535-GRM033R71E332MA12D
Cap 0.0033UF 25VDC X7R 20% SMD 0201 Paper Tape

Cap 0.0033UF 25VDC X7R 20% SMD 0201 Paper Tape

Supplier's Site
Capacitors - Ceramic Capacitors GRM033R71E332MA12D
CAP CER 3300PF 25V X7R 0201

CAP CER 3300PF 25V X7R 0201

Supplier's Site
Cap, 3300Pf, 25V, Mlcc, 0201; Capacitance Murata - 45AJ4265 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 25V, Mlcc, 0201; Capacitance Murata
45AJ4265
Cap, 3300Pf, 25V, Mlcc, 0201; Capacitance Murata 45AJ4265
CAP, 3300PF, 25V, MLCC, 0201; Capacitance:3300pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 3300PF, 25V, MLCC, 0201; Capacitance:3300pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM033R71E332MA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E332MA12D
Ceramic Capacitors GRM033R71E332MA12D
CAP CER 3300PF 25V X7R 0201

CAP CER 3300PF 25V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775241-GRM033R71E332MA12D 60-GRM033R71E332MA12D 490-GRM033R71E332MA12DCT-ND 490-GRM033R71E332MA12DDKR-ND 535-GRM033R71E332MA12D GRM033R71E332MA12D 45AJ4265 GRM033R71E332MA12D
Product Name Ceramic Capacitors - GRM033R71E332MA12D 3300PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap 0.0033UF 25VDC X7R 20% SMD 0201 Paper Tape Capacitors - Ceramic Capacitors Cap, 3300Pf, 25V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML025MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details