Murata Electronics Ceramic Capacitors GRM033R71E331KA01D

Description
330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3178-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3178-6-ND
Ceramic Capacitors 490-3178-6-ND
330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3178-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3178-2-ND
Ceramic Capacitors 490-3178-2-ND
330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3178-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3178-1-ND
Ceramic Capacitors 490-3178-1-ND
330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF 25V Capacitor
60-GRM033R71E331KA01D
330PF 25V Capacitor 60-GRM033R71E331KA01D
CAP CER 330PF 25V X7R 0201 Product overview: GRM033R71E331KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E331KA01 D can be used for catalog matching and distributor lookup.

CAP CER 330PF 25V X7R 0201 Product overview: GRM033R71E331KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E331KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8200683 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8200683
MLCCs - Multilayer Ceramic Capacitors 8200683
Murata GRM033R71E331KA01D

Murata GRM033R71E331KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8200683P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8200683P
MLCCs - Multilayer Ceramic Capacitors 8200683P
Murata GRM033R71E331KA01D

Murata GRM033R71E331KA01D

Supplier's Site
Ceramic Capacitors - GRM033R71E331KA01D - 1041351-GRM033R71E331KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71E331KA01D
1041351-GRM033R71E331KA01D
Ceramic Capacitors - GRM033R71E331KA01D 1041351-GRM033R71E331KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041351-GRM033R71E33 1KA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041351-GRM033R71E331KA01D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 330pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Ceramic Capacitors - GRM033R71E331KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E331KA01D
Ceramic Capacitors GRM033R71E331KA01D
CAP CER 330PF 25V X7R 0201

CAP CER 330PF 25V X7R 0201

Supplier's Site Datasheet
Cap, 330Pf, 25V, Mlcc, 0201; Capacitance Murata - 70AH6331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 25V, Mlcc, 0201; Capacitance Murata
70AH6331
Cap, 330Pf, 25V, Mlcc, 0201; Capacitance Murata 70AH6331
CAP, 330PF, 25V, MLCC, 0201; Capacitance:330pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 330PF, 25V, MLCC, 0201; Capacitance:330pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 330 Pf, 10%, X7R, 25 V, 0201 [0603 Metric] Rohs Compliant Murata - 51R6569 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 330 Pf, 10%, X7R, 25 V, 0201 [0603 Metric] Rohs Compliant Murata
51R6569
Multilayer Ceramic Capacitor, Grm Series, 330 Pf, 10%, X7R, 25 V, 0201 [0603 Metric] Rohs Compliant Murata 51R6569
Multilayer Ceramic Capacitor, GRM Series, 330 pF, - 10%, X7R, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 330 pF, - 10%, X7R, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3178-6-ND 490-3178-2-ND 60-GRM033R71E331KA01D 8200683 8200683P 1041351-GRM033R71E331KA01D GRM033R71E331KA01D 70AH6331 51R6569
Product Name Ceramic Capacitors Ceramic Capacitors 330PF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM033R71E331KA01D Ceramic Capacitors Cap, 330Pf, 25V, Mlcc, 0201; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 330 Pf, 10%, X7R, 25 V, 0201 [0603 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details