Murata Electronics Ceramic Capacitors GRM033R71E271KA01D

Description
270pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
270pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3177-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3177-1-ND
Ceramic Capacitors 490-3177-1-ND
270pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

270pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3177-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3177-2-ND
Ceramic Capacitors 490-3177-2-ND
270pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

270pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3177-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3177-6-ND
Ceramic Capacitors 490-3177-6-ND
270pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

270pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
270PF 25V Capacitor
60-GRM033R71E271KA01D
270PF 25V Capacitor 60-GRM033R71E271KA01D
CAP CER 270PF 25V X7R 0201 Product overview: GRM033R71E271KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E271KA01 D can be used for catalog matching and distributor lookup.

CAP CER 270PF 25V X7R 0201 Product overview: GRM033R71E271KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E271KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71E271KA01D - 1041350-GRM033R71E271KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71E271KA01D
1041350-GRM033R71E271KA01D
Ceramic Capacitors - GRM033R71E271KA01D 1041350-GRM033R71E271KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041350-GRM033R71E27 1KA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 270pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041350-GRM033R71E271KA01D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 270pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - GRM033R71E271KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E271KA01D
Ceramic Capacitors GRM033R71E271KA01D
CAP CER 270PF 25V X7R 0201

CAP CER 270PF 25V X7R 0201

Supplier's Site Datasheet
Cap, 270Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH6019 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH6019
Cap, 270Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH6019
CAP, 270PF, 25V, MLCC, 0201; Capacitance:270pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 270PF, 25V, MLCC, 0201; Capacitance:270pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3177-1-ND 490-3177-6-ND 60-GRM033R71E271KA01D 1041350-GRM033R71E271KA01D GRM033R71E271KA01D 66AH6019
Product Name Ceramic Capacitors Ceramic Capacitors 270PF 25V Capacitor Ceramic Capacitors - GRM033R71E271KA01D Ceramic Capacitors Cap, 270Pf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Capacitors - 104MWR152KJ-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers