Murata Electronics Ceramic Capacitors GRM033R71E222MA12D

Description
2200pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R71E222MA12DTR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71E222MA12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 25V X7R 0201

CAP CER 2200PF 25V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71E222MA12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 25V X7R 0201

CAP CER 2200PF 25V X7R 0201

Buy Now Datasheet
Singapore, Singapore
2200PF 25V Capacitor
60-GRM033R71E222MA12D
2200PF 25V Capacitor 60-GRM033R71E222MA12D
CAP CER 2200PF 25V X7R 0201 Product overview: GRM033R71E222MA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E222MA12 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 25V X7R 0201 Product overview: GRM033R71E222MA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E222MA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71E222MA12D - 775239-GRM033R71E222MA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71E222MA12D
775239-GRM033R71E222MA12D
Ceramic Capacitors - GRM033R71E222MA12D 775239-GRM033R71E222MA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 775239-GRM033R71E222 MA12D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±20% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): MCF01MTB250222; C0603X5R1E222M030BA; NMC0201X7R222M25TRPF ; ECJZEB1E222M; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775239-GRM033R71E222MA12D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2200pF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): MCF01MTB250222; C0603X5R1E222M030BA; NMC0201X7R222M25TRPF; ECJZEB1E222M;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM033R71E222MA12D
CAP CER 2200PF 25V X7R 0201

CAP CER 2200PF 25V X7R 0201

Supplier's Site
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 2200pF 25volts X7R 20% - 535-GRM033R71E222MA12D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 2200pF 25volts X7R 20%
535-GRM033R71E222MA12D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 2200pF 25volts X7R 20% 535-GRM033R71E222MA12D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 2200pF 25volts X7R 20%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 2200pF 25volts X7R 20%

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM033R71E222MA12DTR-ND 490-GRM033R71E222MA12DDKR-ND 60-GRM033R71E222MA12D 775239-GRM033R71E222MA12D GRM033R71E222MA12D 535-GRM033R71E222MA12D
Product Name Ceramic Capacitors Ceramic Capacitors 2200PF 25V Capacitor Ceramic Capacitors - GRM033R71E222MA12D Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 2200pF 25volts X7R 20%
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details