Murata Electronics 2200PF 25V Capacitor GRM033R71E222KA12D

Description
CAP CER 2200PF 25V X7R 0201 Product overview: GRM033R71E222KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E222KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 25V X7R 0201 Product overview: GRM033R71E222KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E222KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 25V Capacitor
60-GRM033R71E222KA12D
2200PF 25V Capacitor 60-GRM033R71E222KA12D
CAP CER 2200PF 25V X7R 0201 Product overview: GRM033R71E222KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E222KA12 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 25V X7R 0201 Product overview: GRM033R71E222KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E222KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71E222KA12D - 775238-GRM033R71E222KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71E222KA12D
775238-GRM033R71E222KA12D
Ceramic Capacitors - GRM033R71E222KA12D 775238-GRM033R71E222KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 775238-GRM033R71E222 KA12D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71E222KE02J; GCM033R71E222KE02D; GCM033R71E222KE02W; NMC0201X7R222K25TRPF ; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775238-GRM033R71E222KA12D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM033R71E222KE02J; GCM033R71E222KE02D; GCM033R71E222KE02W; NMC0201X7R222K25TRPF;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-13335-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13335-2-ND
Ceramic Capacitors 490-13335-2-ND
2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13335-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13335-1-ND
Ceramic Capacitors 490-13335-1-ND
2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13335-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13335-6-ND
Ceramic Capacitors 490-13335-6-ND
2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R71E222KA12D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R71E222KA12D
25V 2.2nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 2.2nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71E222KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E222KA12D
Ceramic Capacitors GRM033R71E222KA12D
CAP CER 2200PF 25V X7R 0201

CAP CER 2200PF 25V X7R 0201

Supplier's Site Datasheet
Cap, 2200Pf, 25V, Mlcc, 0201; Capacitance Murata - 94AC8904 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 25V, Mlcc, 0201; Capacitance Murata
94AC8904
Cap, 2200Pf, 25V, Mlcc, 0201; Capacitance Murata 94AC8904
CAP, 2200PF, 25V, MLCC, 0201; Capacitance:2200pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2200PF, 25V, MLCC, 0201; Capacitance:2200pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 65AH6989 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
65AH6989
Cap, 2200Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 65AH6989
CAP, 2200PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 2200PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R71E222KA12D 775238-GRM033R71E222KA12D 490-13335-2-ND 490-13335-6-ND GRM033R71E222KA12D GRM033R71E222KA12D 94AC8904 65AH6989
Product Name 2200PF 25V Capacitor Ceramic Capacitors - GRM033R71E222KA12D Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 2200Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 2200Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers