Murata Electronics 220PF 25V Capacitor GRM033R71E221KA01D

Description
CAP CER 220PF 25V X7R 0201 Product overview: GRM033R71E221KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E221KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 220PF 25V X7R 0201 Product overview: GRM033R71E221KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E221KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220PF 25V Capacitor
60-GRM033R71E221KA01D
220PF 25V Capacitor 60-GRM033R71E221KA01D
CAP CER 220PF 25V X7R 0201 Product overview: GRM033R71E221KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E221KA01 D can be used for catalog matching and distributor lookup.

CAP CER 220PF 25V X7R 0201 Product overview: GRM033R71E221KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E221KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3176-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3176-1-ND
Ceramic Capacitors 490-3176-1-ND
220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3176-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3176-2-ND
Ceramic Capacitors 490-3176-2-ND
220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3176-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3176-6-ND
Ceramic Capacitors 490-3176-6-ND
220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7902751 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7902751
MLCCs - Multilayer Ceramic Capacitors 7902751
Murata GRM033R71E221KA01D

Murata GRM033R71E221KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7902751P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7902751P
MLCCs - Multilayer Ceramic Capacitors 7902751P
Murata GRM033R71E221KA01D

Murata GRM033R71E221KA01D

Supplier's Site
Multilayer Ceramic Capacitor, Grm Series, 220 Pf, 10%, X7R, 25 V, 0201 [0603 Metric] Rohs Compliant Murata - 51R6568 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 220 Pf, 10%, X7R, 25 V, 0201 [0603 Metric] Rohs Compliant Murata
51R6568
Multilayer Ceramic Capacitor, Grm Series, 220 Pf, 10%, X7R, 25 V, 0201 [0603 Metric] Rohs Compliant Murata 51R6568
Multilayer Ceramic Capacitor, GRM Series, 220 pF, - 10%, X7R, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 220 pF, - 10%, X7R, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 65AH6988 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
65AH6988
Cap, 220Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 65AH6988
CAP, 220PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 220PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71E221KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E221KA01D
Ceramic Capacitors GRM033R71E221KA01D
CAP CER 220PF 25V X7R 0201

CAP CER 220PF 25V X7R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R71E221KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R71E221KA01D
25V 220pF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 220pF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R71E221KA01D 490-3176-1-ND 490-3176-6-ND 7902751 7902751P 51R6568 65AH6988 GRM033R71E221KA01D GRM033R71E221KA01D
Product Name 220PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 220 Pf, 10%, X7R, 25 V, 0201 [0603 Metric] Rohs Compliant Murata Cap, 220Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details