Murata Electronics Ceramic Capacitors GRM033R71E151KA01J

Description
150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R71E151KA01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM033R71E151KA01J-ND
Ceramic Capacitors GRM033R71E151KA01J-ND
150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM033R71E151KA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033R71E151KA01J
Capacitors - Ceramic Capacitors GRM033R71E151KA01J
CAP CER 150PF 25V X7R 0201

CAP CER 150PF 25V X7R 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM033R71E151KA01J-ND GRM033R71E151KA01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details