Murata Electronics 150PF 25V Capacitor GRM033R71E151KA01D

Description
CAP CER 150PF 25V X7R 0201 Product overview: GRM033R71E151KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E151KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 150PF 25V X7R 0201 Product overview: GRM033R71E151KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E151KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150PF 25V Capacitor
60-GRM033R71E151KA01D
150PF 25V Capacitor 60-GRM033R71E151KA01D
CAP CER 150PF 25V X7R 0201 Product overview: GRM033R71E151KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E151KA01 D can be used for catalog matching and distributor lookup.

CAP CER 150PF 25V X7R 0201 Product overview: GRM033R71E151KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E151KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71E151KA01D - 775235-GRM033R71E151KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71E151KA01D
775235-GRM033R71E151KA01D
Ceramic Capacitors - GRM033R71E151KA01D 775235-GRM033R71E151KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775235-GRM033R71E151 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 150pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R71E151KE01W; GCM033R71E151KA03B; GCM033R71E151KA03J; GCM033R71E151KA03D; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775235-GRM033R71E151KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 150pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R71E151KE01W; GCM033R71E151KA03B; GCM033R71E151KA03J; GCM033R71E151KA03D;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-3174-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3174-2-ND
Ceramic Capacitors 490-3174-2-ND
150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3174-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3174-1-ND
Ceramic Capacitors 490-3174-1-ND
150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3174-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3174-6-ND
Ceramic Capacitors 490-3174-6-ND
150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 150Pf, 25V, Mlcc, 0201; Capacitance Murata - 82AH7297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 25V, Mlcc, 0201; Capacitance Murata
82AH7297
Cap, 150Pf, 25V, Mlcc, 0201; Capacitance Murata 82AH7297
CAP, 150PF, 25V, MLCC, 0201; Capacitance:150pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 150PF, 25V, MLCC, 0201; Capacitance:150pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R71E151KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R71E151KA01D
25V 150pF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 150pF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R71E151KA01D 775235-GRM033R71E151KA01D 490-3174-2-ND 490-3174-6-ND 82AH7297 GRM033R71E151KA01D
Product Name 150PF 25V Capacitor Ceramic Capacitors - GRM033R71E151KA01D Ceramic Capacitors Ceramic Capacitors Cap, 150Pf, 25V, Mlcc, 0201; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C681J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers