Murata Electronics Ceramic Capacitors - GRM033R71E121KA01D GRM033R71E121KA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775233-GRM033R71E121 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 120pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71E121KA03B; GCM033R71E121KA03C; GCM033R71E121KA03J; GCM033R71E121KA03W; Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775233-GRM033R71E121 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 120pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71E121KA03B; GCM033R71E121KA03C; GCM033R71E121KA03J; GCM033R71E121KA03W; Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R71E121KA01D - 775233-GRM033R71E121KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71E121KA01D
775233-GRM033R71E121KA01D
Ceramic Capacitors - GRM033R71E121KA01D 775233-GRM033R71E121KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775233-GRM033R71E121 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 120pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71E121KA03B; GCM033R71E121KA03C; GCM033R71E121KA03J; GCM033R71E121KA03W; Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775233-GRM033R71E121KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 120pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM033R71E121KA03B; GCM033R71E121KA03C; GCM033R71E121KA03J; GCM033R71E121KA03W;
Introduction Date: August 21, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
120PF 25V Capacitor
60-GRM033R71E121KA01D
120PF 25V Capacitor 60-GRM033R71E121KA01D
CAP CER 120PF 25V X7R 0201 Product overview: GRM033R71E121KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E121KA01 D can be used for catalog matching and distributor lookup.

CAP CER 120PF 25V X7R 0201 Product overview: GRM033R71E121KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E121KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3173-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3173-6-ND
Ceramic Capacitors 490-3173-6-ND
120pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

120pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3173-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3173-2-ND
Ceramic Capacitors 490-3173-2-ND
120pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

120pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3173-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3173-1-ND
Ceramic Capacitors 490-3173-1-ND
120pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

120pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R71E121KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R71E121KA01D
25V 120pF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 120pF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
CAP CER 120PF 25V X7R 0201 - 535-GRM033R71E121KA01D - Utmel Electronic Limited
Hong Kong, China
CAP CER 120PF 25V X7R 0201
535-GRM033R71E121KA01D
CAP CER 120PF 25V X7R 0201 535-GRM033R71E121KA01D
CAP CER 120PF 25V X7R 0201

CAP CER 120PF 25V X7R 0201

Supplier's Site
Cap, 120Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH6016 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH6016
Cap, 120Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH6016
CAP, 120PF, 25V, MLCC, 0201; Capacitance:120pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 120PF, 25V, MLCC, 0201; Capacitance:120pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71E121KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E121KA01D
Ceramic Capacitors GRM033R71E121KA01D
CAP CER 120PF 25V X7R 0201

CAP CER 120PF 25V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775233-GRM033R71E121KA01D 60-GRM033R71E121KA01D 490-3173-6-ND 490-3173-2-ND GRM033R71E121KA01D 535-GRM033R71E121KA01D 66AH6016 GRM033R71E121KA01D
Product Name Ceramic Capacitors - GRM033R71E121KA01D 120PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CAP CER 120PF 25V X7R 0201 Cap, 120Pf, 25V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-4 microF 1.20E-4 microF 1.20E-4 microF 1.20E-4 microF 1.20E-4 microF 1.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details