Murata Electronics Ceramic Capacitors GRM033R71E102JA01D

Description
1000pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16360-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16360-6-ND
Ceramic Capacitors 490-16360-6-ND
1000pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16360-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16360-2-ND
Ceramic Capacitors 490-16360-2-ND
1000pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16360-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16360-1-ND
Ceramic Capacitors 490-16360-1-ND
1000pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1000pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851954P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851954P
MLCCs - Multilayer Ceramic Capacitors 1851954P
Murata GRM033R71E102JA01D

Murata GRM033R71E102JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851604 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851604
MLCCs - Multilayer Ceramic Capacitors 1851604
Murata GRM033R71E102JA01D

Murata GRM033R71E102JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851954 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851954
MLCCs - Multilayer Ceramic Capacitors 1851954
Murata GRM033R71E102JA01D

Murata GRM033R71E102JA01D

Supplier's Site
Cap, 1000Pf, 25V, Mlcc, 0201; Capacitance Murata - 65AH6986 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, Mlcc, 0201; Capacitance Murata
65AH6986
Cap, 1000Pf, 25V, Mlcc, 0201; Capacitance Murata 65AH6986
CAP, 1000PF, 25V, MLCC, 0201; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1000PF, 25V, MLCC, 0201; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 77AH4499 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
77AH4499
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 77AH4499
CAP, 1000PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1000PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16360-6-ND 490-16360-2-ND 1851954P 1851604 65AH6986 77AH4499
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 1000Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 107SML016MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details