Murata Electronics 6800PF 16V Capacitor GRM033R71C682KE14D

Description
CAP CER 6800PF 16V X7R 0201 Product overview: GRM033R71C682KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C682KE14 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 6800PF 16V X7R 0201 Product overview: GRM033R71C682KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C682KE14 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800PF 16V Capacitor
60-GRM033R71C682KE14D
6800PF 16V Capacitor 60-GRM033R71C682KE14D
CAP CER 6800PF 16V X7R 0201 Product overview: GRM033R71C682KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C682KE14 D can be used for catalog matching and distributor lookup.

CAP CER 6800PF 16V X7R 0201 Product overview: GRM033R71C682KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C682KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16361-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16361-1-ND
Ceramic Capacitors 490-16361-1-ND
6800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16361-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16361-2-ND
Ceramic Capacitors 490-16361-2-ND
6800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16361-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16361-6-ND
Ceramic Capacitors 490-16361-6-ND
6800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358832-GRM033R71C682KE14D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358832-GRM033R71C682KE14D
Capacitors - Ceramic Capacitors 1358832-GRM033R71C682KE14D
Win Source Part Number: 1358832-GRM033R71C68 2KE14D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM033R71C Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 6800 pF Tolerance: ±10% Voltage - Rated: 16V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358832-GRM033R71C682KE14D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM033R71C
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 6800 pF
Tolerance: ±10%
Voltage - Rated: 16V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Cap, 6800Pf, 16V, Mlcc, 0201; Capacitance Murata - 83AH2330 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 16V, Mlcc, 0201; Capacitance Murata
83AH2330
Cap, 6800Pf, 16V, Mlcc, 0201; Capacitance Murata 83AH2330
CAP, 6800PF, 16V, MLCC, 0201; Capacitance:6800pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 6800PF, 16V, MLCC, 0201; Capacitance:6800pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71C682KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71C682KE14D
Ceramic Capacitors GRM033R71C682KE14D
CAP CER 6800PF 16V X7R 0201

CAP CER 6800PF 16V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R71C682KE14D 490-16361-1-ND 490-16361-6-ND 1358832-GRM033R71C682KE14D 83AH2330 GRM033R71C682KE14D
Product Name 6800PF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 6800Pf, 16V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers