Murata Electronics Ceramic Capacitors - GRM033R71C331KA01J GRM033R71C331KA01J

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113075-GRM033R71C33 1KA01J Voltage Rating: 16 V Length: 600 µm Capacitance: 330 pF Tolerance: 10 % Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 16 V Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113075-GRM033R71C33 1KA01J Voltage Rating: 16 V Length: 600 µm Capacitance: 330 pF Tolerance: 10 % Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 16 V Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R71C331KA01J - 1113075-GRM033R71C331KA01J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71C331KA01J
1113075-GRM033R71C331KA01J
Ceramic Capacitors - GRM033R71C331KA01J 1113075-GRM033R71C331KA01J
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113075-GRM033R71C33 1KA01J Voltage Rating: 16 V Length: 600 µm Capacitance: 330 pF Tolerance: 10 % Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 16 V Dielectric: X7R Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113075-GRM033R71C331KA01J
Voltage Rating: 16 V
Length: 600 µm
Capacitance: 330 pF
Tolerance: 10 %
Thickness: 300 µm
Height: 330 µm
Material: Ceramic
Width: 300 µm
Categories: Ceramic Capacitors
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 16 V
Dielectric: X7R
Max Operating Temperature: 125 °C

Buy Now
Ceramic Capacitors - 490-GRM033R71C331KA01JTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 16V X7R 0201

CAP CER 330PF 16V X7R 0201

Buy Now Datasheet
Singapore, Singapore
330PF 16V Capacitor
60-GRM033R71C331KA01J
330PF 16V Capacitor 60-GRM033R71C331KA01J
CAP CER 330PF 16V X7R 0201 Product overview: GRM033R71C331KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C331KA01 J can be used for catalog matching and distributor lookup.

CAP CER 330PF 16V X7R 0201 Product overview: GRM033R71C331KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C331KA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM033R71C331KA01J
CAP CER 330PF 16V X7R 0201

CAP CER 330PF 16V X7R 0201

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1113075-GRM033R71C331KA01J 490-GRM033R71C331KA01JTR-ND 60-GRM033R71C331KA01J GRM033R71C331KA01J
Product Name Ceramic Capacitors - GRM033R71C331KA01J Ceramic Capacitors 330PF 16V Capacitor Capacitors - Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details