Murata Electronics 2700PF 16V Capacitor GRM033R71C272KA88D

Description
CAP CER 2700PF 16V X7R 0201 Product overview: GRM033R71C272KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C272KA88 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2700PF 16V X7R 0201 Product overview: GRM033R71C272KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C272KA88 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2700PF 16V Capacitor
60-GRM033R71C272KA88D
2700PF 16V Capacitor 60-GRM033R71C272KA88D
CAP CER 2700PF 16V X7R 0201 Product overview: GRM033R71C272KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C272KA88 D can be used for catalog matching and distributor lookup.

CAP CER 2700PF 16V X7R 0201 Product overview: GRM033R71C272KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C272KA88D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16744-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16744-6-ND
Ceramic Capacitors 490-16744-6-ND
2700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

2700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16744-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16744-2-ND
Ceramic Capacitors 490-16744-2-ND
2700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

2700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16744-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16744-1-ND
Ceramic Capacitors 490-16744-1-ND
2700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

2700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R71C272KA88D - 775226-GRM033R71C272KA88D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71C272KA88D
775226-GRM033R71C272KA88D
Ceramic Capacitors - GRM033R71C272KA88D 775226-GRM033R71C272KA88D
Manufacturer: Murata Electronics North America Win Source Part Number: 775226-GRM033R71C272 KA88D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2700pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 16V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71C272KA55B; GCM033R71C272KA55C; GCM033R71C272KA55D; GCM033R71C272KA55J; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775226-GRM033R71C272KA88D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2700pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM033R71C272KA55B; GCM033R71C272KA55C; GCM033R71C272KA55D; GCM033R71C272KA55J;
Introduction Date: October 18, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 2700Pf, 16V, Mlcc, 0201; Capacitance Murata - 66AH6014 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 16V, Mlcc, 0201; Capacitance Murata
66AH6014
Cap, 2700Pf, 16V, Mlcc, 0201; Capacitance Murata 66AH6014
CAP, 2700PF, 16V, MLCC, 0201; Capacitance:2700pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2700PF, 16V, MLCC, 0201; Capacitance:2700pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R71C272KA88D 490-16744-6-ND 490-16744-2-ND 775226-GRM033R71C272KA88D 66AH6014
Product Name 2700PF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R71C272KA88D Cap, 2700Pf, 16V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0027 microF 0.0027 microF 0.0027 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 380LX121M450H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details