Murata Electronics 270PF 16V Capacitor GRM033R71C271KA01D

Description
CAP CER 270PF 16V X7R 0201 Product overview: GRM033R71C271KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C271KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 270PF 16V X7R 0201 Product overview: GRM033R71C271KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C271KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
270PF 16V Capacitor
60-GRM033R71C271KA01D
270PF 16V Capacitor 60-GRM033R71C271KA01D
CAP CER 270PF 16V X7R 0201 Product overview: GRM033R71C271KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C271KA01 D can be used for catalog matching and distributor lookup.

CAP CER 270PF 16V X7R 0201 Product overview: GRM033R71C271KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C271KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11358-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11358-1-ND
Ceramic Capacitors 490-11358-1-ND
270pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

270pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11358-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11358-6-ND
Ceramic Capacitors 490-11358-6-ND
270pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

270pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11358-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11358-2-ND
Ceramic Capacitors 490-11358-2-ND
270pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

270pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R71C271KA01D - 775225-GRM033R71C271KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71C271KA01D
775225-GRM033R71C271KA01D
Ceramic Capacitors - GRM033R71C271KA01D 775225-GRM033R71C271KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775225-GRM033R71C271 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 270pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 16V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0201X7R160-271KNR; 0201YC271KAT2A; C0201X7R160-271KNP; CL03B271KO3NNNC; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775225-GRM033R71C271KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 270pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0201X7R160-271KNR; 0201YC271KAT2A; C0201X7R160-271KNP; CL03B271KO3NNNC;
Introduction Date: October 18, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R71C271KA01D 490-11358-1-ND 490-11358-6-ND 775225-GRM033R71C271KA01D
Product Name 270PF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R71C271KA01D
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details