Murata Electronics Ceramic Capacitors - GRM033R71C182KA88D GRM033R71C182KA88D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775224-GRM033R71C182 KA88D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1800pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 16V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71C182KA55D; GCM033R71C182KA55J; GCM033R71C182KA55C; GCM033R71C182KA55B; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775224-GRM033R71C182 KA88D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1800pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 16V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71C182KA55D; GCM033R71C182KA55J; GCM033R71C182KA55C; GCM033R71C182KA55B; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R71C182KA88D - 775224-GRM033R71C182KA88D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71C182KA88D
775224-GRM033R71C182KA88D
Ceramic Capacitors - GRM033R71C182KA88D 775224-GRM033R71C182KA88D
Manufacturer: Murata Electronics North America Win Source Part Number: 775224-GRM033R71C182 KA88D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1800pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 16V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71C182KA55D; GCM033R71C182KA55J; GCM033R71C182KA55C; GCM033R71C182KA55B; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775224-GRM033R71C182KA88D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1800pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM033R71C182KA55D; GCM033R71C182KA55J; GCM033R71C182KA55C; GCM033R71C182KA55B;
Introduction Date: October 18, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-12689-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12689-1-ND
Ceramic Capacitors 490-12689-1-ND
1800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

1800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12689-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12689-2-ND
Ceramic Capacitors 490-12689-2-ND
1800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

1800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12689-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12689-6-ND
Ceramic Capacitors 490-12689-6-ND
1800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

1800pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1800PF 16V Capacitor
60-GRM033R71C182KA88D
1800PF 16V Capacitor 60-GRM033R71C182KA88D
CAP CER 1800PF 16V X7R 0201 Product overview: GRM033R71C182KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C182KA88 D can be used for catalog matching and distributor lookup.

CAP CER 1800PF 16V X7R 0201 Product overview: GRM033R71C182KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C182KA88D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1800Pf, 16V, Mlcc, 0201; Capacitance Murata - 83AH2328 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Pf, 16V, Mlcc, 0201; Capacitance Murata
83AH2328
Cap, 1800Pf, 16V, Mlcc, 0201; Capacitance Murata 83AH2328
CAP, 1800PF, 16V, MLCC, 0201; Capacitance:1800pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1800PF, 16V, MLCC, 0201; Capacitance:1800pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71C182KA88D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71C182KA88D
Ceramic Capacitors GRM033R71C182KA88D
CAP CER 1800PF 16V X7R 0201

CAP CER 1800PF 16V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775224-GRM033R71C182KA88D 490-12689-1-ND 490-12689-6-ND 60-GRM033R71C182KA88D 83AH2328 GRM033R71C182KA88D
Product Name Ceramic Capacitors - GRM033R71C182KA88D Ceramic Capacitors Ceramic Capacitors 1800PF 16V Capacitor Cap, 1800Pf, 16V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF 0.0018 microF 0.0018 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M30R473M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers