Murata Electronics 100PF 16V Capacitor GRM033R71C101KA01D

Description
CAP CER 100PF 16V X7R 0201 Product overview: GRM033R71C101KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C101KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 16V X7R 0201 Product overview: GRM033R71C101KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C101KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 16V Capacitor
60-GRM033R71C101KA01D
100PF 16V Capacitor 60-GRM033R71C101KA01D
CAP CER 100PF 16V X7R 0201 Product overview: GRM033R71C101KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C101KA01 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 16V X7R 0201 Product overview: GRM033R71C101KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C101KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6146-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6146-6-ND
Ceramic Capacitors 490-6146-6-ND
100pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

100pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6146-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6146-1-ND
Ceramic Capacitors 490-6146-1-ND
100pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

100pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6146-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6146-2-ND
Ceramic Capacitors 490-6146-2-ND
100pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

100pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R71C101KA01D - 775217-GRM033R71C101KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71C101KA01D
775217-GRM033R71C101KA01D
Ceramic Capacitors - GRM033R71C101KA01D 775217-GRM033R71C101KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775217-GRM033R71C101 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 16V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X7R1C101KT; MCF01KTB160101; C0201X7R160-101KNR; VJ0201G101KXJCW1BC; Introduction Date: February 22, 2007 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775217-GRM033R71C101KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 100pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603X7R1C101KT; MCF01KTB160101; C0201X7R160-101KNR; VJ0201G101KXJCW1BC;
Introduction Date: February 22, 2007
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM033R71C101KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71C101KA01D
Ceramic Capacitors GRM033R71C101KA01D
CAP CER 100PF 16V X7R 0201

CAP CER 100PF 16V X7R 0201

Supplier's Site Datasheet
Cap, 100Pf, 16V, Mlcc, 0201; Capacitance Murata - 92AH8260 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 16V, Mlcc, 0201; Capacitance Murata
92AH8260
Cap, 100Pf, 16V, Mlcc, 0201; Capacitance Murata 92AH8260
CAP, 100PF, 16V, MLCC, 0201; Capacitance:100pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 100PF, 16V, MLCC, 0201; Capacitance:100pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 16V, Mlcc, 0201 Rohs Compliant Murata - 65AH6981 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 16V, Mlcc, 0201 Rohs Compliant Murata
65AH6981
Cap, 100Pf, 16V, Mlcc, 0201 Rohs Compliant Murata 65AH6981
CAP, 100PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 100PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R71C101KA01D 490-6146-6-ND 490-6146-1-ND 775217-GRM033R71C101KA01D GRM033R71C101KA01D 92AH8260 65AH6981
Product Name 100PF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R71C101KA01D Ceramic Capacitors Cap, 100Pf, 16V, Mlcc, 0201; Capacitance Murata Cap, 100Pf, 16V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details