Murata Electronics Ceramic Capacitors GRM033R71A682KA01D

Description
6800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3193-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3193-2-ND
Ceramic Capacitors 490-3193-2-ND
6800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3193-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3193-6-ND
Ceramic Capacitors 490-3193-6-ND
6800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3193-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3193-1-ND
Ceramic Capacitors 490-3193-1-ND
6800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
6800PF 10V Capacitor
60-GRM033R71A682KA01D
6800PF 10V Capacitor 60-GRM033R71A682KA01D
CAP CER 6800PF 10V X7R 0201 Product overview: GRM033R71A682KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A682KA01 D can be used for catalog matching and distributor lookup.

CAP CER 6800PF 10V X7R 0201 Product overview: GRM033R71A682KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A682KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71A682KA01D - 759548-GRM033R71A682KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71A682KA01D
759548-GRM033R71A682KA01D
Ceramic Capacitors - GRM033R71A682KA01D 759548-GRM033R71A682KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 759548-GRM033R71A682 KA01D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 6800pF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.024" L x 0.012" W (0.60mm x 0.30mm) Family Name: GRM03 Categories: Capacitors Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X7R1A682KT; GCM033R71A682KA03B; GCM033R71A682KA03J; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 759548-GRM033R71A682KA01D
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 6800pF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Family Name: GRM03
Categories: Capacitors
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603X7R1A682KT; GCM033R71A682KA03B; GCM033R71A682KA03J;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cap, 6800Pf, 10V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4321 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 10V, Mlcc, 0603 Rohs Compliant Murata
64AJ4321
Cap, 6800Pf, 10V, Mlcc, 0603 Rohs Compliant Murata 64AJ4321
CAP, 6800PF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 6800PF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3193-2-ND 490-3193-6-ND 60-GRM033R71A682KA01D 759548-GRM033R71A682KA01D 64AJ4321
Product Name Ceramic Capacitors Ceramic Capacitors 6800PF 10V Capacitor Ceramic Capacitors - GRM033R71A682KA01D Cap, 6800Pf, 10V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C103K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details