Murata Electronics 3900PF 10V Capacitor GRM033R71A392KA01D

Description
CAP CER 3900PF 10V X7R 0201 Product overview: GRM033R71A392KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A392KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 3900PF 10V X7R 0201 Product overview: GRM033R71A392KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A392KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3900PF 10V Capacitor
60-GRM033R71A392KA01D
3900PF 10V Capacitor 60-GRM033R71A392KA01D
CAP CER 3900PF 10V X7R 0201 Product overview: GRM033R71A392KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A392KA01 D can be used for catalog matching and distributor lookup.

CAP CER 3900PF 10V X7R 0201 Product overview: GRM033R71A392KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A392KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12687-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12687-2-ND
Ceramic Capacitors 490-12687-2-ND
3900pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

3900pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12687-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12687-6-ND
Ceramic Capacitors 490-12687-6-ND
3900pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

3900pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12687-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12687-1-ND
Ceramic Capacitors 490-12687-1-ND
3900pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

3900pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R71A392KA01D - 775213-GRM033R71A392KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71A392KA01D
775213-GRM033R71A392KA01D
Ceramic Capacitors - GRM033R71A392KA01D 775213-GRM033R71A392KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775213-GRM033R71A392 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 3900pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71A392KA03B; GCM033R71A392KA03C; GCM033R71A392KA03D; GCM033R71A392KA03J; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775213-GRM033R71A392KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 3900pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM033R71A392KA03B; GCM033R71A392KA03C; GCM033R71A392KA03D; GCM033R71A392KA03J;
Introduction Date: October 18, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R71A392KA01D 490-12687-2-ND 490-12687-6-ND 775213-GRM033R71A392KA01D
Product Name 3900PF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R71A392KA01D
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011500 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details