Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM033R71A332KA01D

Description
Murata GRM033R71A332KA01D
Request a Quote Datasheet
Description
Murata GRM033R71A332KA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1852106 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852106
MLCCs - Multilayer Ceramic Capacitors 1852106
Murata GRM033R71A332KA01D

Murata GRM033R71A332KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852106P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852106P
MLCCs - Multilayer Ceramic Capacitors 1852106P
Murata GRM033R71A332KA01D

Murata GRM033R71A332KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851600 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851600
MLCCs - Multilayer Ceramic Capacitors 1851600
Murata GRM033R71A332KA01D

Murata GRM033R71A332KA01D

Supplier's Site
Ceramic Capacitors - GRM033R71A332KA01D - 775212-GRM033R71A332KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71A332KA01D
775212-GRM033R71A332KA01D
Ceramic Capacitors - GRM033R71A332KA01D 775212-GRM033R71A332KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775212-GRM033R71A332 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71A332KA03W; GCM033R71A332KA03D; GCM033R71A332KA03B; GCM033R71A332KA03J; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775212-GRM033R71A332KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM033R71A332KA03W; GCM033R71A332KA03D; GCM033R71A332KA03B; GCM033R71A332KA03J;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-6145-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6145-2-ND
Ceramic Capacitors 490-6145-2-ND
3300pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6145-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6145-1-ND
Ceramic Capacitors 490-6145-1-ND
3300pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6145-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6145-6-ND
Ceramic Capacitors 490-6145-6-ND
3300pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 10V Capacitor
60-GRM033R71A332KA01D
3300PF 10V Capacitor 60-GRM033R71A332KA01D
CAP CER 3300PF 10V X7R 0201 Product overview: GRM033R71A332KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A332KA01 D can be used for catalog matching and distributor lookup.

CAP CER 3300PF 10V X7R 0201 Product overview: GRM033R71A332KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A332KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71A332KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71A332KA01D
Ceramic Capacitors GRM033R71A332KA01D
CAP CER 3300PF 10V X7R 0201

CAP CER 3300PF 10V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1852106 1852106P 775212-GRM033R71A332KA01D 490-6145-2-ND 490-6145-6-ND 60-GRM033R71A332KA01D GRM033R71A332KA01D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM033R71A332KA01D Ceramic Capacitors Ceramic Capacitors 3300PF 10V Capacitor Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C353U075CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF130K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details