Murata Electronics Ceramic Capacitors GRM033R71A222JA01D

Description
2200pF ±5% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R71A222JA01DTR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±5% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±5% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71A222JA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 10V X7R 0201

CAP CER 2200PF 10V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71A222JA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 10V X7R 0201

CAP CER 2200PF 10V X7R 0201

Buy Now Datasheet
Cap, 2200Pf, 10V, Mlcc, 0201; Capacitance Murata - 97AH9612 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 10V, Mlcc, 0201; Capacitance Murata
97AH9612
Cap, 2200Pf, 10V, Mlcc, 0201; Capacitance Murata 97AH9612
CAP, 2200PF, 10V, MLCC, 0201; Capacitance:2200pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2200PF, 10V, MLCC, 0201; Capacitance:2200pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM033R71A222JA01DTR-ND 490-GRM033R71A222JA01DDKR-ND 97AH9612
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 10V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX680K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details